Search
Filters

STS10P4LLF6

Part No : STS10P4LLF6
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 40V 10A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 34nC @ 4.5V
Max Input Capacitance 3525pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta)
Maximum Rds On at Id,Vgs 15 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103871-STS10P4LLF6
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPC8133,LQ(S;  AO4485;  STS7P4LLF6;  STS10P4LLF6;  
STS10P4LLF6, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 40V drain-source breakdown voltage, 10A (Ta) continuous drain current at 25°C ,1V @ 250μA (Min) gate-source threshold voltage. STS10P4LLF6 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 34nC @ 4.5V
Max Input Capacitance 3525pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta)
Maximum Rds On at Id,Vgs 15 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103871-STS10P4LLF6
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPC8133,LQ(S;  AO4485;  STS7P4LLF6;  STS10P4LLF6;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS10P4LLF6
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
STS10P4LLF6 Price

STS10P4LLF6 Datasheet
STS10P4LLF6 Application

STS10P4LLF6 Replacement
STS10P4LLF6 Pdf

STS10P4LLF6 Pinout
STS10P4LLF6 Image

STS10P4LLF6 Picture
STS10P4LLF6 In Stock

STS10P4LLF6 Distributor
STS10P4LLF6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
μA78L00 Series Positive-Voltage Regulators
5
IC FPGA 189 I/O 240RQFP
171
IC GAIN BLOCK AMP 6DFN
946
FILTER RC(PI) ESD SMD
24
FIXED IND 33UH 85MA 1.7 OHM SMD
3080
SCR 1600V 2000A B-PUK
60

Top Sellers