Search
Filters

STS5PF20V

Part No : STS5PF20V
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,616 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA
Max Gate Charge 6nC @ 2.5V
Max Input Capacitance 412pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 80 mOhm @ 2.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103888-STS5PF20V
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
STS5PF20V, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5A (Tc) continuous drain current at 25°C ,450mV @ 250μA gate-source threshold voltage. STS5PF20V is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA
Max Gate Charge 6nC @ 2.5V
Max Input Capacitance 412pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 80 mOhm @ 2.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103888-STS5PF20V
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS5PF20V
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
STS5PF20V Price

STS5PF20V Datasheet
STS5PF20V Application

STS5PF20V Replacement
STS5PF20V Pdf

STS5PF20V Pinout
STS5PF20V Image

STS5PF20V Picture
STS5PF20V In Stock

STS5PF20V Distributor
STS5PF20V Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Multiformat SDTV Video Decoder
230
High Current Density Surface Mount Schottky Rectifier
300
IC REG LDO 1.26V 0.3A 4WLCSP
61420
High-Voltage, High-Side and Low-Side Gate Drivers
7
CAP CER 1UF 25V X7R 1206
396
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
18

Top Sellers