Search
Filters

STT4P3LLH6

Part No :
STT4P3LLH6
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 4A SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 639pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 56 mOhm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1103895-STT4P3LLH6
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
Alternative Parts
(Cross-Reference)
FDC610PZ;  DMP3056LDM; DMP3056LDMQ-7; 
STT4P3LLH6, produced by STMicroelectronics, is a P-Channel MOSFET transistor in SOT-23-6 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4A (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STT4P3LLH6 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 639pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 56 mOhm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1103895-STT4P3LLH6
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
Alternative Parts
(Cross-Reference)
FDC610PZ;  DMP3056LDM; DMP3056LDMQ-7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STT4P3LLH6
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
STT4P3LLH6 Price

STT4P3LLH6 Datasheet
STT4P3LLH6 Application

STT4P3LLH6 Replacement
STT4P3LLH6 Pdf

STT4P3LLH6 Pinout
STT4P3LLH6 Image

STT4P3LLH6 Picture
STT4P3LLH6 In Stock

STT4P3LLH6 Distributor
STT4P3LLH6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 16KB FLASH 40VQFN
1
High Voltage Schottky Rectifiers
73
RAM Mapping 32x4 LCD Controller for I/O MCU
2582
1-Line, Uni-directional, Transient Voltage Suppressor
345
Enhanced pin-locking architecture
Quad 2-Input Differential AND/NAND | IC AND/NAND QUAD 2INP ECL 32LQFP
137

Top Sellers