Search
Filters

STTH10R04G-TR

Part No : STTH10R04G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 10A D2PAK / High efficiency rectifier
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 814145-STTH10R04G-TR
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
Part Number Series STTH10
Operating Temperature - Junction 175°C (Maximum)
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting Style SMD
Current - Reverse Leakage at Vr 10μA at 400V
Reverse Recovery Time (trr) 40ns
Speed Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.7V at 10A
Current - Average Rectified (Io) 10A
Voltage - DC Reverse (Vr) (Maximum) 400V
Diode Type Standard
Packaging Reel
Manufacturer STMicroelectronics
Products specifications
ECAD Module
Win Source Part Number 814145-STTH10R04G-TR
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
Part Number Series STTH10
Operating Temperature - Junction 175°C (Maximum)
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting Style SMD
Current - Reverse Leakage at Vr 10μA at 400V
Reverse Recovery Time (trr) 40ns
Speed Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.7V at 10A
Current - Average Rectified (Io) 10A
Voltage - DC Reverse (Vr) (Maximum) 400V
Diode Type Standard
Packaging Reel
Manufacturer STMicroelectronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH10R04G-TR
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
STTH10R04G-TR Price

STTH10R04G-TR Datasheet
STTH10R04G-TR Application

STTH10R04G-TR Replacement
STTH10R04G-TR Pdf

STTH10R04G-TR Pinout
STTH10R04G-TR Image

STTH10R04G-TR Picture
STTH10R04G-TR In Stock

STTH10R04G-TR Distributor
STTH10R04G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
REMOTE 8-BIT I/O EXPANDER FOR I2C BUS
26
DIODE GEN PURP 50V 2A SMB
401
IC RTC CLK/CALENDAR PAR 24-SOIC
104
P-Channel Enhancement Mode MOSFET
235
DIODE GEN PURP 600V 8A D2PAK
517
215SP Series, 5x20 mm, Time-Lag Fuse (Slo-Blo®) | FUSE CERAMIC 5A 250VAC 5X20MM
70

Top Sellers