Search
Filters

STTH3006PI

Part No : STTH3006PI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 30A DOP3I
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,373 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1103953-STTH3006PI
Operating Temperature - Junction 175°C (Max)
Case / Package DOP3I
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH3006PI is a Standard diodes, encapsulated in DOP3I Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 30A, separately. The highest operating temperature of the STTH3006PI is 175°C (Max). It can deliver 30A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1103953-STTH3006PI
Operating Temperature - Junction 175°C (Max)
Case / Package DOP3I
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3006PI
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
STTH3006PI Price

STTH3006PI Datasheet
STTH3006PI Application

STTH3006PI Replacement
STTH3006PI Pdf

STTH3006PI Pinout
STTH3006PI Image

STTH3006PI Picture
STTH3006PI In Stock

STTH3006PI Distributor
STTH3006PI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
JFET N-CH 25V 250MW SOT23
2017
IC SW M0-5 SGL 10A DGTL 8SOIC
20
800 mA, Adjustable Output, Low Dropout Voltage Regulator | IC REG LINEAR POS ADJ 800MA DPAK
411
Fast Recovery Diode
48
IC REG LDO 5V 50MA SOT23-5
4296
OPTOISO 5KV DARL 8-SO STRETCHED
37
IC AMP AUDIO PWR 2.2W D 12DSBGA
284

Top Sellers