Search
Filters

STTH6012W

Part No :
STTH6012W
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1.2KV 60A DO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.848
$50.880
140+
$0.718
$100.520
220+
$0.696
$153.120
300+
$0.674
$202.200
385+
$0.653
$251.405
515+
$0.587
$302.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2.25V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 125ns
Current - Reverse Leakage @ Vr 30μA @ 1200V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103980-STTH6012W
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSEP60-12AR;  STBR6012W;   STTH75S12W; 

The STMicroelectronics STTH6012W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V and 2.25V @ 60A, separately. The highest operating temperature of the STTH6012W is 175°C (Max). It can deliver 60A average rectified current and 30μA @ 1200V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2.25V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 125ns
Current - Reverse Leakage @ Vr 30μA @ 1200V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103980-STTH6012W
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSEP60-12AR;  STBR6012W;   STTH75S12W; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH6012W
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
STTH6012W Price

STTH6012W Datasheet
STTH6012W Application

STTH6012W Replacement
STTH6012W Pdf

STTH6012W Pinout
STTH6012W Image

STTH6012W Picture
STTH6012W In Stock

STTH6012W Distributor
STTH6012W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SPI Serial EEPROMs 32K (4096 x 8) 64K (8192 x 8)
45
IC VOLT DETECTOR 2.7V SOT23-3
1500
IC MCU 16BIT 24KB FLASH 64LQFP
319
IC PLUG IN DET TYPE C 12X2QFN
263
IC TUNER BROADBAND MOBILE 40TQFN
DGTL ISO 5KV 4CH GEN PURP 16SOIC
16
MOSFET N-CH 600V 40A TO247AC / Trans MOSFET N-CH 600V 40A 3-Pin(3+Tab) TO-247AC
29

Top Sellers