Search
Filters

STTH60RQ06W

Part No : STTH60RQ06W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : TURBO 2 ULTRAFAST HIGH VOLTAGE R
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer STMicroelectronics
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 80μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH60
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 814147-STTH60RQ06W
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 80μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH60
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 814147-STTH60RQ06W
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH60RQ06W
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
STTH60RQ06W Price

STTH60RQ06W Datasheet
STTH60RQ06W Application

STTH60RQ06W Replacement
STTH60RQ06W Pdf

STTH60RQ06W Pinout
STTH60RQ06W Image

STTH60RQ06W Picture
STTH60RQ06W In Stock

STTH60RQ06W Distributor
STTH60RQ06W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
XGA dual input flat panel controller
84
IC SWITCH HIGH SIDE QUAD 24PQFN
130
Four-quadrant triac, enhanced noise immunity
564
+-15 V Operation Digital Potentiometer
2

Top Sellers