Search
Filters

STW120NF10

Part No : STW120NF10
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 110A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,236 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 233nC @ 10V
Max Input Capacitance 5200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 312W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104018-STW120NF10
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTY100N10;   APT10M11LVR; IRFP4410Z; 
STW120NF10, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 100V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW120NF10 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 233nC @ 10V
Max Input Capacitance 5200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 312W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104018-STW120NF10
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTY100N10;   APT10M11LVR; IRFP4410Z; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW120NF10
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
STW120NF10 Price

STW120NF10 Datasheet
STW120NF10 Application

STW120NF10 Replacement
STW120NF10 Pdf

STW120NF10 Pinout
STW120NF10 Image

STW120NF10 Picture
STW120NF10 In Stock

STW120NF10 Distributor
STW120NF10 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Power MOSFET 30 V, 64 A, Single N−Channel, SO−8FL
26
DIODE ARRAY SCHOTTKY 100V DPAK
171
TRANS PNP 45V 0.1A SOT-323
7000
Dual General Purpose Transistor
81
HEXFET Power MOSFET
68
Ringing Subscriber Line Interface Circuit
2225
TRANS PNP 45V 0.5A SOT323
1242

Top Sellers