Search
Filters

STW14NM50

Part No :
STW14NM50
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 550V 14A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,941 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 175W (Tc)
Maximum Rds On at Id,Vgs 350 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104023-STW14NM50
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
STW14NM50, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 550V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW14NM50 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 175W (Tc)
Maximum Rds On at Id,Vgs 350 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104023-STW14NM50
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW14NM50
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
STW14NM50 Price

STW14NM50 Datasheet
STW14NM50 Application

STW14NM50 Replacement
STW14NM50 Pdf

STW14NM50 Pinout
STW14NM50 Image

STW14NM50 Picture
STW14NM50 In Stock

STW14NM50 Distributor
STW14NM50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 11A TO252-3L
1097
TVS DIODE 48VWM 77.4VC SMA
229
IC GATE NAND 3CH 3-INP 14-TVSOP
91
ZQ calibration for DQ drive and ODT
550
0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
1200
Lower Gate Charge, Simple Drive Requirement
113
DIODE SCHOTTKY 60V 3A DPAK
230

Top Sellers