Search
Filters

STW15NB50

MOSFET N-CH 500V 14.6A TO-247
Manufacturer: STMicroelectronics
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
STW15NB50, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 14.6A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW15NB50 is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 3400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1104027-STW15NB50
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 3400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1104027-STW15NB50
STW15NB50 Price

STW15NB50 Datasheet
STW15NB50 Application

STW15NB50 Replacement
STW15NB50 Pdf

STW15NB50 Pinout
STW15NB50 Image

STW15NB50 Picture
STW15NB50 In Stock

STW15NB50 Distributor
STW15NB50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode
216938
N-Channel Enhancement Mode Power MOSFET
5976
500 V, 0.5 A NPN high-voltage low VCEsat(BISS) transistor
18408
Single-Chip Microcomputer
500
IC FPGA 158 I/O 208QFP
2931
Quad buffer/line driver; 3-state
4689
IC SRAM 9MBIT 100MHZ 144FBGA
16