Search
Filters

STW16N65M5

Part No : STW16N65M5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 12A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1250pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 279 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104028-STW16N65M5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
STW16N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 650V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW16N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1250pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 279 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104028-STW16N65M5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW16N65M5
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
STW16N65M5 Price

STW16N65M5 Datasheet
STW16N65M5 Application

STW16N65M5 Replacement
STW16N65M5 Pdf

STW16N65M5 Pinout
STW16N65M5 Image

STW16N65M5 Picture
STW16N65M5 In Stock

STW16N65M5 Distributor
STW16N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP CER 0.1UF 6.3V X5R 0201
1480
SENSOR TEMPERATURE SMBUS SOT23-6
76
180mA Low-Noise LDO Regulator
640
CMOS-CCD 1H Delay Line for PAL
71
Micropower 150 mA LDO Linear Regulators with DELAY, Adjustable RESET, and Monitor FLAG
45
IC VREF SHUNT 5V SOT23-3
607

Top Sellers