Search
Filters

STW23NM50N

Part No : STW23NM50N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 17A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.014
$50.350
60+
$1.704
$102.240
95+
$1.653
$157.035
125+
$1.601
$200.125
165+
$1.549
$255.585
220+
$1.395
$306.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,312 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1330pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104035-STW23NM50N
Family Name STW23NM50N
Introduction Date December 11, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDH15N50;  IPW50R280CE;   IXTH24N50SN; 
STW23NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STW23NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1330pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104035-STW23NM50N
Family Name STW23NM50N
Introduction Date December 11, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDH15N50;  IPW50R280CE;   IXTH24N50SN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW23NM50N
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
STW23NM50N Price

STW23NM50N Datasheet
STW23NM50N Application

STW23NM50N Replacement
STW23NM50N Pdf

STW23NM50N Pinout
STW23NM50N Image

STW23NM50N Picture
STW23NM50N In Stock

STW23NM50N Distributor
STW23NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 100A TDSON-8
787
HIGH-SPEED 4K x 9DUAL-PORT STATIC RAM
4
IC REG LDO 12V 0.1A 8SO
460
IC OPAMP GP 10MHZ 8DIP
1045
FIXED IND 47UH 220MA 2.2 OHM SMD
47
SILICON PLANAR ZENER DIODES
2000
2.5A Output Current Gate Driver Optocoupler | OPTOISO 3.75KV 1CH GATE DVR 8SMD
330
4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 12BIT SAR 38TSSOP
45

Top Sellers