Search
Filters

STW56N65M2-4

Extremely low gate charge
Manufacturer: STMicroelectronics
rohs
Availability: 580 In Stock
STMicroelectronics STW56N65M2-4 is available at WIN SOURCE. Please review product page below for detailed information, including STW56N65M2-4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STW56N65M2-4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3900pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 358W (Tc)
Rds On (Maximum) @ Id, Vgs 62 mOhm @ 24.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-4L
Package TO-247-4
Win Source Part Number 1262379-STW56N65M2-4
Manufacturer Homepage www.st.com
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3900pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 358W (Tc)
Rds On (Maximum) @ Id, Vgs 62 mOhm @ 24.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-4L
Package TO-247-4
Win Source Part Number 1262379-STW56N65M2-4
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STW56N65M2-4 Price

STW56N65M2-4 Datasheet
STW56N65M2-4 Application

STW56N65M2-4 Replacement
STW56N65M2-4 Pdf

STW56N65M2-4 Pinout
STW56N65M2-4 Image

STW56N65M2-4 Picture
STW56N65M2-4 In Stock

STW56N65M2-4 Distributor
STW56N65M2-4 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IGBT 600V 40A 165W TO247
574
Mixed Signal ISP Flash MCU Family
2
IC REG LDO 2.5V/ADJ 1A 16TSSOP
3487
IC 4-BIT BIN FULL ADDER 16-DIP
430
IC CONTROLLER ETHERNET 100TQFP
742
TRANS NPN DARL 30V 0.3A SOT23
129586
DOUBLE DATA RATE DDR SDRAM
40