Search
Filters

STY60NM60

N-CHANNEL 600V - 0.050ohm - 60A Max247 Zener-Protected MDmesh™Power MOSFET
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 850 In Stock
STMicroelectronics STY60NM60 is available at WIN SOURCE. Please review product page below for detailed information, including STY60NM60 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STY60NM60 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 266nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7300pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 560W (Tc)
Rds On (Maximum) @ Id, Vgs 55 mOhm @ 30A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package MAX247
Package TO-247-3
Win Source Part Number 1262426-STY60NM60
Manufacturer Homepage www.st.com
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 266nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7300pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 560W (Tc)
Rds On (Maximum) @ Id, Vgs 55 mOhm @ 30A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package MAX247
Package TO-247-3
Win Source Part Number 1262426-STY60NM60
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STY60NM60 Price

STY60NM60 Datasheet
STY60NM60 Application

STY60NM60 Replacement
STY60NM60 Pdf

STY60NM60 Pinout
STY60NM60 Image

STY60NM60 Picture
STY60NM60 In Stock

STY60NM60 Distributor
STY60NM60 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1-Mbit (128K x 8) Static RAM
1811
ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION
198
Quad bilateral switches
103
CAP CER 22UF 10V X5R 0805
1440000