Search
Filters

TDA7801

Digital input quad power amplifier with built-in diagnostics features
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,076 In Stock
STMicroelectronics TDA7801 is available at WIN SOURCE. Please review product page below for detailed information, including TDA7801 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA7801 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-Flexiwatt (Vertical)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 1266260-TDA7801
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-Flexiwatt (Vertical)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 1266260-TDA7801
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
TDA7801 Price

TDA7801 Datasheet
TDA7801 Application

TDA7801 Replacement
TDA7801 Pdf

TDA7801 Pinout
TDA7801 Image

TDA7801 Picture
TDA7801 In Stock

TDA7801 Distributor
TDA7801 Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
2
MOSFET P-CH 30V 11A 8SOP
600
IC HEX INVERTER UNBUFF 14TSSOP
6600
16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus
4
DIODE ZENER ARRAY 27V 200MW UMD3
9000
IC REG LDO 3V 0.12A SC70-5
15120
IC OPAMP GP 50MHZ 8SOIC
3720
IC PA MOD UMTS2100 WCDMA 10-SMD
76854