Search
Filters

TL071ACN

Part No : TL071ACN
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 4MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,676 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1107527-TL071ACN
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
The TL071ACN J-FET amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 6 V and up to 36 V. It is available in a 8-DIP package, mounted by Through Hole. The TL071ACN provides the temperature range of 0°C to 70°C , 20pA input bias current,16 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1107527-TL071ACN
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL071ACN
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
TL071ACN Price

TL071ACN Datasheet
TL071ACN Application

TL071ACN Replacement
TL071ACN Pdf

TL071ACN Pinout
TL071ACN Image

TL071ACN Picture
TL071ACN In Stock

TL071ACN Distributor
TL071ACN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MOTOR CONTROLLER 20DSO
32
IC MCU 32BIT 256KB FLASH 100QFP
38
EVAL MOD FOR TPS54310
5
GaAs MMIC MIXER w/ INTEGRATED IF & LO AMPLIFIER, 1.8 - 3.9 GHz
21
IC GATE NAND 4CH 2-INP 14-SOIC
41

Top Sellers