Search
Filters

TL431AIL3T

Part No : TL431AIL3T
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
525+
€0.083
€43.344
1,235+
€0.070
€86.030
1,900+
€0.068
€129.086
2,635+
€0.065
€172.224
3,380+
€0.064
€215.103
4,480+
€0.058
€258.138
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 199,980 pieces can ship immediately
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107796-TL431AIL3T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Family Name TL431
Introduction Date November 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TS2431ACX RF;   LM431SBCM3X; LM431SBCM32X;  
The STMicroelectronics TL431AIL3T Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 105°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107796-TL431AIL3T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Family Name TL431
Introduction Date November 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TS2431ACX RF;   LM431SBCM3X; LM431SBCM32X;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL431AIL3T
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
TL431AIL3T Price

TL431AIL3T Datasheet
TL431AIL3T Application

TL431AIL3T Replacement
TL431AIL3T Pdf

TL431AIL3T Pinout
TL431AIL3T Image

TL431AIL3T Picture
TL431AIL3T In Stock

TL431AIL3T Distributor
TL431AIL3T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Dual, High Performance 150mA uCap ULDO
40
SMD PH.MODULE 38KHZ S.VIEW
403
Step-up DC-DC Converter , White LED Driver
5757
IC REG LDO 3.3V 3A TO263
40