Search
Filters

TS1852IN

1.8V INPUT/OUTPUT RAIL TO RAIL LOW POWER OPERATIONAL AMPLIFIERS
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,200 In Stock
STMicroelectronics TS1852IN is available at WIN SOURCE. Please review product page below for detailed information, including TS1852IN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS1852IN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 630kHz
Current - Input Bias 16nA
Voltage - Input Offset 1mV
Operating Supply Current 162μA
Output Current per Channel 48mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1274175-TS1852IN
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 630kHz
Current - Input Bias 16nA
Voltage - Input Offset 1mV
Operating Supply Current 162μA
Output Current per Channel 48mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1274175-TS1852IN
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
TS1852IN Price

TS1852IN Datasheet
TS1852IN Application

TS1852IN Replacement
TS1852IN Pdf

TS1852IN Pinout
TS1852IN Image

TS1852IN Picture
TS1852IN In Stock

TS1852IN Distributor
TS1852IN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High-Speed CMOS Logic Quad Two-Input NOR Gate
1833
LED ORANGE CLEAR 1206 SMD
428
Power PC 405GP Embedded Processor
3799
2.85 TO 12 VOLT FIXED POSITIVE LOCAL VOLTAGE REGULATOR
7840
DIODE GEN PURP 800V 10A TO220AC
2000