Search
Filters

TS1854IPT

Part No : TS1854IPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 630KHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,728 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
AD8648ARUZ-REEL;  MCP634-E/ST; MCP634T-E/ST; TS1854IPT;  
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1114234-TS1854IPT
Case / Package 14-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 6 V
Channel Output Current 48mA
Operating Supply Current 162μA
Voltage - Input Offset 1mV
Current - Input Bias 16nA
Gain Bandwidth Product (GBP) 630kHz
Slew Rate 0.25 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
The TS1854IPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.8 V and up to 6 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TS1854IPT provides the temperature range of -40°C to 125°C , 16nA input bias current,0.25 V/μs slew rate, 1mV input offset voltage and 162μA operating supply current.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
AD8648ARUZ-REEL;  MCP634-E/ST; MCP634T-E/ST; TS1854IPT;  
Supply and Demand Status Balance
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1114234-TS1854IPT
Case / Package 14-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 6 V
Channel Output Current 48mA
Operating Supply Current 162μA
Voltage - Input Offset 1mV
Current - Input Bias 16nA
Gain Bandwidth Product (GBP) 630kHz
Slew Rate 0.25 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS1854IPT
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
TS1854IPT Price

TS1854IPT Datasheet
TS1854IPT Application

TS1854IPT Replacement
TS1854IPT Pdf

TS1854IPT Pinout
TS1854IPT Image

TS1854IPT Picture
TS1854IPT In Stock

TS1854IPT Distributor
TS1854IPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SWITCH SPDT SC70-6
4600
Stacked Multi-Chip Product (MCP) Flash Memory
64
DIODE GEN PURP 150V 200MA SMINI2
600
Standard Voltage Detector
180

Top Sellers