Search
Filters

TS27L2AIPT

Part No : TS27L2AIPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 100KHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 10μA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1114275-TS27L2AIPT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The TS27L2AIPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 3 V and up to 16 V. It is available in a 8-TSSOP package, mounted by SMD (SMT). The TS27L2AIPT provides the temperature range of -40°C to 125°C , 1pA input bias current,0.04 V/μs slew rate, 900μV input offset voltage and 10μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 10μA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1114275-TS27L2AIPT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS27L2AIPT
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
TS27L2AIPT Price

TS27L2AIPT Datasheet
TS27L2AIPT Application

TS27L2AIPT Replacement
TS27L2AIPT Pdf

TS27L2AIPT Pinout
TS27L2AIPT Image

TS27L2AIPT Picture
TS27L2AIPT In Stock

TS27L2AIPT Distributor
TS27L2AIPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC AMP CELL 1.5GHZ-2.7GHZ 24QFN
161
IC REG BUCK SEPIC ADJ 4.5A D2PAK
30
3kVDC Isolated 1W Single & Dual Output DC-DC Converters
4
Three-PLL General-Purpose EPROM Programmable Clock Generator
282
FUSE HLDR CARTRIDGE 600V 15A PCB
570
IC DAC 8BIT QUAD R-R 24-SSOP
162
IC DECODER AUD MULTI STD 44-PLCC
1877
IC FPGA 69 I/O 84PLCC
17

Top Sellers