TS27L4CPT

Part No :
TS27L4CPT
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Quad, 16-V, 85-kHz, low power (10-μA/ch), In to V- operational amplifier 14-TSSOP -40 to 85
rohs
Rated 5/5 based on 1 customer reviews
Availability: 44,084 pieces
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
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 100 kHz
Input Bias Current 1 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Current 15 µA
Max Supply Voltage 16 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 10 µA
Operating Supply Voltage 8 V
Output Current 60 mA
Output Current per Channel 45 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 0.04 V/µs
Voltage Gain 100 dB
Win Source Part Number 1101284-TS27L4CPT
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Shortage
Alternative Parts
(Cross-Reference)
TLC27L4IPWR;  TS27L4IPT;  TS27L4AIPT;  TLC27L4CPWR;  LP324PWR;  
STMicroelectronics TS27L4CPT is available at WIN SOURCE. Please review product page below for detailed information, including TS27L4CPT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS27L4CPT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 100 kHz
Input Bias Current 1 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Current 15 µA
Max Supply Voltage 16 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 10 µA
Operating Supply Voltage 8 V
Output Current 60 mA
Output Current per Channel 45 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 0.04 V/µs
Voltage Gain 100 dB
Win Source Part Number 1101284-TS27L4CPT
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Shortage
Alternative Parts
(Cross-Reference)
TLC27L4IPWR;  TS27L4IPT;  TS27L4AIPT;  TLC27L4CPWR;  LP324PWR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS27L4CPT
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
TS27L4CPT Price

TS27L4CPT Datasheet
TS27L4CPT Application

TS27L4CPT Replacement
TS27L4CPT Pdf

TS27L4CPT Pinout
TS27L4CPT Image

TS27L4CPT Picture
TS27L4CPT In Stock

TS27L4CPT Distributor
TS27L4CPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
50/100M SOT-23 CMOS RF LDO REGULATORS
300
DIODE PIN 50V 50MA DUAL CP
10120
IC OPAMP DIFF 1 CIRCUIT 8SOIC
210
Automotive N-Channel 100 V (D-S) 175 °C MOSFET
800
IC SDRAM 128MBIT 250MHZ 66TSOP
8
TVS DIODE 58VWM 93.6VC SOD123W
4050
IC DECODER BIN 1:8 20-PLCC
850

Top Sellers