Search
Filters

TS393MDT

Part No :
TS393MDT
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMPARATOR DUAL MCRPWR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60,792 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 71dB CMRR
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114334-TS393MDT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
STMicroelectronics TS393MDT is available at WIN SOURCE. Please review product page below for detailed information, including TS393MDT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS393MDT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 71dB CMRR
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114334-TS393MDT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS393MDT
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
TS393MDT Price

TS393MDT Datasheet
TS393MDT Application

TS393MDT Replacement
TS393MDT Pdf

TS393MDT Pinout
TS393MDT Image

TS393MDT Picture
TS393MDT In Stock

TS393MDT Distributor
TS393MDT Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC FPGA 684 I/O 957FCBGA
4
IC BUFF/DVR TRI-ST 8BIT 20SOIC
88
SCHOTTKY BARRIER DIODE(100V / 30A TO-22OF15)
80
IC REG LDO NEG ADJ 0.5A 8SOIC
1011
IC CONV PWM UVLO HV SOT223-4
3120
True +3.0V to +5.5V RS-232 Transceivers
166
4Kbit, 2Kbit and 1Kbit Serial SPI Bus EEPROM With High Speed Clock
150
2K 2.2V I2C™ Serial EEPROM with Software Write-Protect
400

Top Sellers