Search
Filters

TS822AILT

Part No : TS822AILT
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
160+
$0.316
$50.560
375+
$0.268
$100.500
580+
$0.260
$150.800
795+
$0.252
$200.340
1,030+
$0.243
$250.290
1,370+
$0.219
$300.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1114490-TS822AILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The STMicroelectronics TS822AILT Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1114490-TS822AILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS822AILT
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
TS822AILT Price

TS822AILT Datasheet
TS822AILT Application

TS822AILT Replacement
TS822AILT Pdf

TS822AILT Pinout
TS822AILT Image

TS822AILT Picture
TS822AILT In Stock

TS822AILT Distributor
TS822AILT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC LED DRIVER CTRLR DIM 10MLF
101000
IC MCU 8BIT 4KB FLASH 28SOIC
61
TRANS RF NPN 20V 15MA SSMINI3
3600
MOSFET N-CH 60V 29A TO-220AB
8500
CAP FILM 0.1UF 5% 450VDC RADIAL
1850
IC GATE AND 4CH 2-INP 14-TSSOP
378

Top Sellers