Search
Filters

TS952IN

Part No : TS952IN
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,449 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Operating Supply Current 950μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1114552-TS952IN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The TS952IN General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 8-DIP package, mounted by Through Hole. The TS952IN provides the temperature range of -40°C to 125°C , 35nA input bias current,1 V/μs slew rate, 6mV input offset voltage and 950μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Operating Supply Current 950μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1114552-TS952IN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS952IN
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
TS952IN Price

TS952IN Datasheet
TS952IN Application

TS952IN Replacement
TS952IN Pdf

TS952IN Pinout
TS952IN Image

TS952IN Picture
TS952IN In Stock

TS952IN Distributor
TS952IN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS 2NPN 30MA 50V TO78-6
12910
IC MUX/DEMUX TRIPLE 2:1 16TSSOP
104
IC 12-24BIT MUX D LATCH 56SSOP
547
1200 MHz to 2400 MHz Quadrature Modulator with 1550 MHz to 2150 MHz Frac-N PL
3
Differential Input,Dual,Simultaneous Sampling, 4.25 MSPS, 14-Bit, SAR ADC
395
Low-Power, High-Speed, Single-Supply Op Amp + Comparator + Reference ICs | IC OP AMP LP HI SPEED 10-UMAX
2
IC CONFIG DEVICE 1.6MBIT 20PLCC
1
IC MCU 8BIT 60KB FLASH 64LQFP
7251
HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
120
IC VREF SHUNT 4.096V SOT23
2688

Top Sellers