Search
Filters

TSH71CD

WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,500 In Stock
STMicroelectronics TSH71CD is available at WIN SOURCE. Please review product page below for detailed information, including TSH71CD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TSH71CD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 118 V/μs
GBP - Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 9.8mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1274721-TSH71CD
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 118 V/μs
GBP - Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 9.8mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1274721-TSH71CD
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
TSH71CD Price

TSH71CD Datasheet
TSH71CD Application

TSH71CD Replacement
TSH71CD Pdf

TSH71CD Pinout
TSH71CD Image

TSH71CD Picture
TSH71CD In Stock

TSH71CD Distributor
TSH71CD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Z-PACK 2mm HM MALE CODING KEY
28
IC ADC 12BIT HS 24-DIP
2000
CMOS compatible parallel input pins for two channels
2000
N-Channel Enhancement Mode Field Effect Transistor
10550
IC REG LDO ADJ 0.1A SOT23-5
1