Search
Filters

TSV358AIDT

IC OPAMP GP 1.4MHZ RRO 8SO
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The TSV358AIDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.5 V and up to 6 V. It is available in a 8-SO package, mounted by SMD (SMT). The TSV358AIDT provides the temperature range of -40°C to 125°C , 70nA input bias current,0.6 V/μs slew rate, 100μV input offset voltage and 500μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1114805-TSV358AIDT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1114805-TSV358AIDT
TSV358AIDT Price

TSV358AIDT Datasheet
TSV358AIDT Application

TSV358AIDT Replacement
TSV358AIDT Pdf

TSV358AIDT Pinout
TSV358AIDT Image

TSV358AIDT Picture
TSV358AIDT In Stock

TSV358AIDT Distributor
TSV358AIDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 256KB FLASH 100LQFP
28
IC REG LDO 1.1V 0.15A TSOT23-5
880
12-Bit, 3Msps, Sampling A/D Converter
87
TRIAC 400V 8A TO220
2174
TRANS NPN 30V 0.1A SOT-323
11600