Search
Filters

TSV6392ILT

Part No : TSV6392ILT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.4MHZ RRO SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,025 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 72mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1114818-TSV6392ILT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The TSV6392ILT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a SOT-23-8 package, mounted by SMD (SMT). The TSV6392ILT provides the temperature range of -40°C to 125°C , 1pA input bias current,1.1 V/μs slew rate, 3mV input offset voltage and 60μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 72mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1114818-TSV6392ILT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV6392ILT
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
TSV6392ILT Price

TSV6392ILT Datasheet
TSV6392ILT Application

TSV6392ILT Replacement
TSV6392ILT Pdf

TSV6392ILT Pinout
TSV6392ILT Image

TSV6392ILT Picture
TSV6392ILT In Stock

TSV6392ILT Distributor
TSV6392ILT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 100UF 6.3V X5R 1206
100
MOSFET N-CH 30V 8.9A 8WDFN
56
IC DEMODULATOR RDS 16SOIC
600
TVS DIODE 12VWM 19.9VC SMB
1800
LC2MOS 8-Channel, 12-Bit High Speed Data Acquisition System
22
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
730

Top Sellers