Search
Filters

TSV6394AIPT

Part No : TSV6394AIPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.4MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.842
$50.520
145+
$0.713
$103.385
220+
$0.691
$152.020
300+
$0.670
$201.000
390+
$0.648
$252.720
515+
$0.583
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,870 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Channel Output Current 72mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1114820-TSV6394AIPT
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The TSV6394AIPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TSV6394AIPT provides the temperature range of -40°C to 125°C , 1pA input bias current,1.1 V/μs slew rate, 800μV input offset voltage and 60μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Channel Output Current 72mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1114820-TSV6394AIPT
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV6394AIPT
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
TSV6394AIPT Price

TSV6394AIPT Datasheet
TSV6394AIPT Application

TSV6394AIPT Replacement
TSV6394AIPT Pdf

TSV6394AIPT Pinout
TSV6394AIPT Image

TSV6394AIPT Picture
TSV6394AIPT In Stock

TSV6394AIPT Distributor
TSV6394AIPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 22 OHM 0201 1LN
11576
IC VOLT MON OCTAL 16-SSOP
4
IC TXRX ETHERNET 48SSOP
22
Linear Voltage Regulator IC
122
IC LINE DRVR/RCVR RS-232 28TSSOP
50
IC REG LDO ADJ 0.1A SOT23-5
5111
IC OVERVOLTAGE PROT CTRLR 10WDFN
133

Top Sellers