Search
Filters

TSV714IPT

EMI hardened operational amplifiers
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,017 In Stock
STMicroelectronics TSV714IPT is available at WIN SOURCE. Please review product page below for detailed information, including TSV714IPT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TSV714IPT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
GBP - Gain Bandwidth Product 150kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 10μA
Output Current per Channel 56mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1274900-TSV714IPT
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
GBP - Gain Bandwidth Product 150kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 10μA
Output Current per Channel 56mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1274900-TSV714IPT
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
TSV714IPT Price

TSV714IPT Datasheet
TSV714IPT Application

TSV714IPT Replacement
TSV714IPT Pdf

TSV714IPT Pinout
TSV714IPT Image

TSV714IPT Picture
TSV714IPT In Stock

TSV714IPT Distributor
TSV714IPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DGTL ISO 4KV 4CH GEN PURP 16SOIC
1
OPTOISO 3.75KV 1CH OPN COLL 8SMD
20863
4-Channel, 16-Bit, 200 kSPS Data Acquisition System
144
SENSOR TEMP ANLG VOLT 8-SOIC
42
IC DUAL GP DIFF COMPARATR 8-SOIC
512
DIODE GEN PURP 600V 8A TO220AC
110003
SWITCH PIANO DIP SPST 25MA 24V
2784