Search
Filters

TSV912AIYST

Single, dual, and quad rail-to-rail input/output 8 MHz operational amplifiers
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
60+
$0.856
$51.360
150+
$0.676
$101.400
495+
$0.609
$301.455
Availability: 4,000 In Stock
This product has a minimum quantity of 60
STMicroelectronics TSV912AIYST is available at WIN SOURCE. Please review product page below for detailed information, including TSV912AIYST price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TSV912AIYST to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 1pA
Operating Supply Current 820μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MiniSO
Win Source Part Number 1274905-TSV912AIYST
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 1pA
Operating Supply Current 820μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MiniSO
Win Source Part Number 1274905-TSV912AIYST
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
TSV912AIYST Price

TSV912AIYST Datasheet
TSV912AIYST Application

TSV912AIYST Replacement
TSV912AIYST Pdf

TSV912AIYST Pinout
TSV912AIYST Image

TSV912AIYST Picture
TSV912AIYST In Stock

TSV912AIYST Distributor
TSV912AIYST Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
332
Power Operational Amplifier
21
N?Channel DPAK Power MOSFET
560
DIODE SCHOTTKY 40V 500MA SOD123F
24124
High Voltage Ceramic Capacitors (SMD)
4877
DUAL DIFFERENTIAL LINE DRIVER
320
IC FILTER LOWPASS 8TH 8-DIP
3624