Search
Filters

UC2842BD1

Part No :
UC2842BD1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BST FLYBK ISO 8-SO / HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 439 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer STMicroelectronics
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series UC2842
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 810271-UC2842BD1
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series UC2842
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 810271-UC2842BD1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2842BD1
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
UC2842BD1 Price

UC2842BD1 Datasheet
UC2842BD1 Application

UC2842BD1 Replacement
UC2842BD1 Pdf

UC2842BD1 Pinout
UC2842BD1 Image

UC2842BD1 Picture
UC2842BD1 In Stock

UC2842BD1 Distributor
UC2842BD1 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
SMBus Dual High Side Switch Controller
288
Low Cost Dual and Triple 130MHz Current Feedback Amplifiers with Shutdown | IC OPAMP CFA 3 CIRCUIT 16SO
29
FIXED IND 3.3UH 1.57A 49.2 MOHM
400
3.3V AnyRate MUX/DEMUX Up to 2.7GHz | IC MUX/DEMUX 3X1 80LQFP
1
CONN EDGE DUAL FMALE 182POS .050
107
IC VREF SERIES 5V SOT-6
34
3 Watt, Dual Output DC/DC Converters
11

Top Sellers