Search
Filters

UPSD3334DV-40U6

Part No :
UPSD3334DV-40U6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
Fast 8032 MCU with Programmable Logic
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,120 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1278103-UPSD3334DV-40U6
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name uPSD3334
Introduction Date July 01, 2003
ECCN 3A991.a.2
Alternative Parts
(Cross-Reference)
UPD78F0148M3GK-9EU; uPD78F0546GK(A)-GAK-AX; uPD78F0546AGK-GAK-AX;  
STMicroelectronics UPSD3334DV-40U6 is available at WIN SOURCE. Please review product page below for detailed information, including UPSD3334DV-40U6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UPSD3334DV-40U6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1278103-UPSD3334DV-40U6
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name uPSD3334
Introduction Date July 01, 2003
ECCN 3A991.a.2
Alternative Parts
(Cross-Reference)
UPD78F0148M3GK-9EU; uPD78F0546GK(A)-GAK-AX; uPD78F0546AGK-GAK-AX;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPSD3334DV-40U6
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
UPSD3334DV-40U6 Price

UPSD3334DV-40U6 Datasheet
UPSD3334DV-40U6 Application

UPSD3334DV-40U6 Replacement
UPSD3334DV-40U6 Pdf

UPSD3334DV-40U6 Pinout
UPSD3334DV-40U6 Image

UPSD3334DV-40U6 Picture
UPSD3334DV-40U6 In Stock

UPSD3334DV-40U6 Distributor
UPSD3334DV-40U6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
STEREO 15W (4Ω) CLASS-T™ DIGITAL AUDIO AMPLIFIER USING DIGITAL POWER PROCESSING™ TECHNOLOGY
154
N-Channel 30 V (D-S) MOSFET with Schottky Diode
30-A, 5-V INPUT, NON-ISOLATED, WIDE OUTPUT ADJUST, POWER MODULE w/ TURBOTRANS
7
8-Channel Single ADC SAR 133ksps 12-bit Serial 20-Pin SOIC W T/R / IC ADC 12BIT SERIAL 20-SOIC
EVAL BOARD BUCK REG LT3513 / DC1028A DEMONSTRATION CIRCUIT
IC CLK BUFFER 8:8 80MHZ 32PLCC
209
TVS DIODE 24VWM 38.9VC SMC
2652
IC NETWORK PROCESS COMM 400BGA
4

Top Sellers