Search
Filters

VIPER20A-E

Part No : VIPER20A-E
Manufacturer : STMicroelectronics
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : SMPS primary I.C. | IC SWIT SMPS CM OTP PENTAWATT5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8V ~ 15V
Switching Frequency Up to 200kHz
Power (W) 20W
Fault Protection Current Limiting, Over Temperature
Manufacturer Package Pentawatt-5 HV (Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Mounting Style Through Hole
Family Part Number VIPER20
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279308-VIPER20A-E
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
STMicroelectronics VIPER20A-E is available at WIN SOURCE. Please review product page below for detailed information, including VIPER20A-E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for VIPER20A-E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8V ~ 15V
Switching Frequency Up to 200kHz
Power (W) 20W
Fault Protection Current Limiting, Over Temperature
Manufacturer Package Pentawatt-5 HV (Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Mounting Style Through Hole
Family Part Number VIPER20
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279308-VIPER20A-E
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VIPER20A-E
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
VIPER20A-E Price

VIPER20A-E Datasheet
VIPER20A-E Application

VIPER20A-E Replacement
VIPER20A-E Pdf

VIPER20A-E Pinout
VIPER20A-E Image

VIPER20A-E Picture
VIPER20A-E In Stock

VIPER20A-E Distributor
VIPER20A-E PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
EVAL BOARD FOR THE L6235PD
1
Hex MOS Drivers
30
6-Channel DC/DC Converter Control IC
70
16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
25
TRANS NPN 45V 0.1A SOT-23
300
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
89