Search
Filters

VIPER27HDTR

IC OFFLINE CONV PWM OVP OCP 16SO
Manufacturer: STMicroelectronics
rohs
Availability: 2,398 In Stock
STMicroelectronics VIPER27HDTR is available at WIN SOURCE. Please review product page below for detailed information, including VIPER27HDTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for VIPER27HDTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1117064-VIPER27HDTR
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check ourĀ FAQ page
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1117064-VIPER27HDTR
VIPER27HDTR Price

VIPER27HDTR Datasheet
VIPER27HDTR Application

VIPER27HDTR Replacement
VIPER27HDTR Pdf

VIPER27HDTR Pinout
VIPER27HDTR Image

VIPER27HDTR Picture
VIPER27HDTR In Stock

VIPER27HDTR Distributor
VIPER27HDTR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC OSC PROG TIMER 25KHZ 8SOIC
1000
UHF ASK RECEIVER IC
3150
TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (U-MOSII)
68963
IC FLASH MEM 32MBIT 48FBGA
248
IC 3DRVR/5RCVR RS232 3V 28-TSSOP
21731
IC 20-BIT FET BUS SW 48-TVSOP
743
Synchronous Flyback DC/DC Controller
3674