Search
Filters

VN460SP

Part No : VN460SP
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SSR HIGHSIDE POWERSO-10
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 25A
Rds On (Typ) 20 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 1117338-VN460SP
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The VN460SP devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 10-PowerSO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 25A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 20 mOhm (Max) RDS(on) Typ.The VN460SP offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 25A
Rds On (Typ) 20 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 1117338-VN460SP
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VN460SP
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
VN460SP Price

VN460SP Datasheet
VN460SP Application

VN460SP Replacement
VN460SP Pdf

VN460SP Pinout
VN460SP Image

VN460SP Picture
VN460SP In Stock

VN460SP Distributor
VN460SP PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 2:12 150MHZ 32TQFP
IC VREF SERIES 4.096V 8SOIC
500
MOSFET P-CH 20V 8A 6-TSOP
6000
IC AUDIO POWER AMP LOW-VOLT 8DMP
1311
IC SECONDARY-SIDE CTRLR 8SON
318