Search
Filters

VND5E006ASPTR-E

IC DVR SWITCH HISIDE 2CH 16SOP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The VND5E006ASPTR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSO-16 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 70A of continuous load current,with wide input voltage operation from 4.5 V to 28 V and 5 mOhm RDS(on) Typ.The VND5E006ASPTR-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Quantity
Price
Ext. Price
9+
€5.135
€46.216
25+
€3.851
€96.277
75+
€3.466
€259.935
Availability: 1 In Stock
This product has a minimum quantity of 9
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 5 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-16
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1117413-VND5E006ASPTR-E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 5 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-16
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1117413-VND5E006ASPTR-E
VND5E006ASPTR-E Price

VND5E006ASPTR-E Datasheet
VND5E006ASPTR-E Application

VND5E006ASPTR-E Replacement
VND5E006ASPTR-E Pdf

VND5E006ASPTR-E Pinout
VND5E006ASPTR-E Image

VND5E006ASPTR-E Picture
VND5E006ASPTR-E In Stock

VND5E006ASPTR-E Distributor
VND5E006ASPTR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC 200MHZ OP AMP VFB HS SOT23-6
5001
3A 5V 1MHz Synchronous Buck Converter
3700
IC SDRAM 2GBIT 933MHZ 78FBGA
374
IC SDRAM 128MBIT 125MHZ 90VFBGA
172
CAP FILM 10000PF 5% 100VDC 1913
2538