Search
Filters

VND810TR-E

Part No : VND810TR-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRIVER HIGH SIDE 2CH 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,894 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 1117448-VND810TR-E
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The VND810TR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 16-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.5A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 160 mOhm (Max) RDS(on) Typ.The VND810TR-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 1117448-VND810TR-E
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VND810TR-E
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
VND810TR-E Price

VND810TR-E Datasheet
VND810TR-E Application

VND810TR-E Replacement
VND810TR-E Pdf

VND810TR-E Pinout
VND810TR-E Image

VND810TR-E Picture
VND810TR-E In Stock

VND810TR-E Distributor
VND810TR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Small Signal Transistors
8 Mbit 1Mb x8, Boot Block Low Voltage Single Supply Flash Memory
245
Solid State Relay SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
115
TVS DIODE 64VWM 103VC SMA
17770
IC 5V STEREO AUD VOL CTRL 16SOIC
30
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.6A) | MOSFET N-CH 500V 4.6A TO220FP
340
CONN MINI SMB JACK STR 75OHM PCB
2

Top Sellers