Search
Filters

VNW100N04

Part No : VNW100N04
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : MOSFET POWER TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,585 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 35A
Rds On (Typ) 12 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-247-3
Win Source Part Number 1117505-VNW100N04
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The VNW100N04 devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in TO-247-3 package. It provides up to 35A of continuous load current,with wide input voltage operation from 35V (Max) and 12 mOhm (Max) RDS(on) Typ.The VNW100N04 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 35A
Rds On (Typ) 12 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-247-3
Win Source Part Number 1117505-VNW100N04
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VNW100N04
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
VNW100N04 Price

VNW100N04 Datasheet
VNW100N04 Application

VNW100N04 Replacement
VNW100N04 Pdf

VNW100N04 Pinout
VNW100N04 Image

VNW100N04 Picture
VNW100N04 In Stock

VNW100N04 Distributor
VNW100N04 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC FLASH 512MBIT 110NS 64FBGA
159
RES ARRAY 15 RES 470K OHM 16SOIC
195
Power MOSFET(Vdss = 40 V)
323
MOSFET 2N-CH 60V 0.2A SOT-457
139
DUAL 16 BIT BINARY COUNTERS WITH 3 STATE OUTPUT REGISTERS | IC DUAL 16-BIT BIN CNTRS 20-DIP
CMOS Voltage Converters
3
Self-Contained Audio Preamplifier
15
IC INVERTER UHS DUAL 6-MICROPAK
410
High voltage DC-DC converters
11

Top Sellers