Search
Filters

0412CDMCBDS-1R5MC

Part No : 0412CDMCBDS-1R5MC
Catalog : Fixed Inductors
Description : FIXED IND 1.5UH 3.3A 60 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,965 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 76 pct.
Popularity Medium
Height - Seated (Max) 0.047" (1.20mm)
Case / Package SMD
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 105°C
DC Resistance (DCR) 60 mOhm
Tolerance ±20%
Inductance 1.5μH
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Sumida America Components Inc.
Categories Inductors, Coils, Chokes
Current Rating 3.3A
Current - Saturation 4.4A
Win Source Part Number 1028833-0412CDMCBDS-1R5MC
The 0412CDMCBDS-1R5MC is a Wirewound inductor, produced by Sumida America Components Inc., assembled in the SMD Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 60 mOhm. It is ideal for driving 3.3A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 1.5μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 76 pct.
Popularity Medium
Height - Seated (Max) 0.047" (1.20mm)
Case / Package SMD
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 105°C
DC Resistance (DCR) 60 mOhm
Tolerance ±20%
Inductance 1.5μH
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Sumida America Components Inc.
Categories Inductors, Coils, Chokes
Current Rating 3.3A
Current - Saturation 4.4A
Win Source Part Number 1028833-0412CDMCBDS-1R5MC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0412CDMCBDS-1R5MC
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
0412CDMCBDS-1R5MC Price

0412CDMCBDS-1R5MC Datasheet
0412CDMCBDS-1R5MC Application

0412CDMCBDS-1R5MC Replacement
0412CDMCBDS-1R5MC Pdf

0412CDMCBDS-1R5MC Pinout
0412CDMCBDS-1R5MC Image

0412CDMCBDS-1R5MC Picture
0412CDMCBDS-1R5MC In Stock

0412CDMCBDS-1R5MC Distributor
0412CDMCBDS-1R5MC Fixed Inductors

Image
Mfr.Part No
Description
Stock
Positive Voltage Regulators
100
1 Microamp, +3V to +5.5V, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown | IC TXRX 2/2 FULL RS232 20SSOP
556
Dual, 150mA uCap LDO in 2mm x 2mm MLF
150
5 VECL Voltage Controlled Oscillator Amplifier | IC OSC VCO 1.1GHZ 8SOIC
4
IC REG BUCK ADJ 2A SYNC 16QFN
32
1.5A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 1.5V 1.5A SPAK-5
9
IC USB SW CHARGER LI-ION 20WLCSP
26
MAGNETIC SWITCH OMNIPOL UCSP35L1
18

Top Sellers