We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

CDH2D09BNP-100MC

Part No : CDH2D09BNP-100MC
Catalog : Fixed Inductors
Description : FIXED IND 10UH 470MA 588 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 470mA
Current - Saturation 480mA
DC Resistance (DCR) 588 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1028828-CDH2D09BNP-100MC
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The CDH2D09BNP-100MC is a Ferrite inductor, produced by Sumida America Components Inc., assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 588 mOhm Max. It is ideal for driving 470mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 10μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 470mA
Current - Saturation 480mA
DC Resistance (DCR) 588 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1028828-CDH2D09BNP-100MC
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDH2D09BNP-100MC
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
CDH2D09BNP-100MC Price

CDH2D09BNP-100MC Datasheet
CDH2D09BNP-100MC Application

CDH2D09BNP-100MC Replacement
CDH2D09BNP-100MC Pdf

CDH2D09BNP-100MC Pinout
CDH2D09BNP-100MC Image

CDH2D09BNP-100MC Picture
CDH2D09BNP-100MC In Stock

CDH2D09BNP-100MC Distributor
CDH2D09BNP-100MC Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC 12BIT 8-CH SERIAL A/D 20-SOIC
50
IC REG BUCK ADJ 1.2A 10MSOP
IC OPAMP JFET 5MHZ 8DIP
159
IC GATE NAND 4CH 2-INP 14-SSOP
186
DIODE GEN PURP 1.5KV 500MA DO204
1000
Optocoupler, Phototransistor Output, With Base Connection
124
Aluminum electrolytic capacitors
3555
TRANS PNP 35V 2A TSOP-6
1450