The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RCH875NP-152K

Part No RCH875NP-152K
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 1.5MH 150MA 4.7 OHM TH
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
Pricing & Ordering $0.287 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
140+
$0.3680
$51.520
335+
$0.3020
$101.170
515+
$0.2920
$150.380
710+
$0.2830
$200.930
915+
$0.2740
$250.710
1,225+
$0.2450
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,100 pieces
MOQ: 140 pcs
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
Categories Inductors
Estimated Pruduction Lead Time 19 Weeks
Features 1.5 mH Unshielded Wirewound Inductor 150 mA 4.7Ohm Max Radial, Vertical Cylinder (Open)
Manufacturer Sumida America Components Inc.
Series RCH-875
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package Radial, Vertical Cylinder (Open)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Quantity per package 100
Fake Threat In the Open Market 67 pct.
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891473-RCH875NP-152K

Description

The Sumida America Components Inc. RCH875NP-152K is a radial, vertical cylinder (open) wirewound inductor that has an inductance of 1.5 mH and can handle a maximum current of 150mA. It operates in a temperature range of -40°C to 100°C and has a maximum resistance of 4.7Ohm. This inductor is mounted through hole and is supplied in a reel - TR package. It is categorized as an inductor and has an ECCN of EAR99. The estimated production lead time for this product is 19 weeks. The HTSUS code for this product is 8504.50.4000.