EE80251S1-000U-A99

Part No :
EE80251S1-000U-A99
Manufacturer :
Catalog :
DC Fans
Description :
FAN AXIAL 80X25MM 12VDC WIRE / DC Fan Sleeve Bearing 12V 0.145A 1.7W 3200RPM 41CFM 33dB Flange Mount
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
2+
$42.2910
$84.582
3+
$35.2090
$105.627
5+
$34.1970
$170.985
7+
$33.1850
$232.295
8+
$32.1740
$257.392
11+
$29.1380
$320.518
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100 pieces
MOQ: 2 pcs
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
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Series DR MagLev
Voltage Rating DC 12VDC
Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 41.0 CFM (1.15m3/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Sleeve
Fan Type Tubeaxial
Features Auto Restart
Noise 33 dB(A)
Power (Watts) 1.70W
RPM 3200 RPM
Termination 2 Wire Leads
Operating Temperature Range 14 ~ 158°F (-10 ~ 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.165 lb (74.84g)
Current Rating 0.145A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 50000 Hrs @ 40°C
Win Source Part Number 773669-EE80251S1-000U-A99
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 30
Family Name EE
Introduction Date May 26, 2013
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
FAD1-08025CBHW12;  FAD1-08025CHKW12; 9WL0812P4H001; 109R0812F401; 
Sunon Fans EE80251S1-000U-A99 is available at WIN SOURCE. Please review product page below for detailed information, including EE80251S1-000U-A99 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EE80251S1-000U-A99 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Series DR MagLev
Voltage Rating DC 12VDC
Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 41.0 CFM (1.15m3/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Sleeve
Fan Type Tubeaxial
Features Auto Restart
Noise 33 dB(A)
Power (Watts) 1.70W
RPM 3200 RPM
Termination 2 Wire Leads
Operating Temperature Range 14 ~ 158°F (-10 ~ 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.165 lb (74.84g)
Current Rating 0.145A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 50000 Hrs @ 40°C
Win Source Part Number 773669-EE80251S1-000U-A99
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 30
Family Name EE
Introduction Date May 26, 2013
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
FAD1-08025CBHW12;  FAD1-08025CHKW12; 9WL0812P4H001; 109R0812F401; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EE80251S1-000U-A99
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
EE80251S1-000U-A99 Price

EE80251S1-000U-A99 Datasheet
EE80251S1-000U-A99 Application

EE80251S1-000U-A99 Replacement
EE80251S1-000U-A99 Pdf

EE80251S1-000U-A99 Pinout
EE80251S1-000U-A99 Image

EE80251S1-000U-A99 Picture
EE80251S1-000U-A99 In Stock

EE80251S1-000U-A99 Distributor
EE80251S1-000U-A99 DC Fans

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-INPUT POSITIVE-OR GATES
169
IC REG BOOST 5V 0.3A SOT23-5
638
IC OPAMP GP 2.5MHZ 14SOIC
1240
IC REG CTRLR BUCK 16QSOP / High-Speed Step-Down Controller for Notebook Computers
130
LCD Driver IC
420
DC DC CONVERTER 0.8-2.5V 15W
221
IC SUPERVISOR MPU 2.32V SC-70-3
1250

Top Sellers