ME80151V1-000U-A99

Part No :
ME80151V1-000U-A99
Manufacturer :
Catalog :
DC Fans
Description :
FAN AXIAL 80X15MM 12VDC WIRE
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
1+
$76.2280
$76.228
2+
$63.4630
$126.926
3+
$61.6390
$184.917
4+
$59.8160
$239.264
5+
$57.9920
$289.960
6+
$52.5210
$315.126
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100 pieces
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
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 12VDC
Width 15.00mm
Air Flow 37.0 CFM (1.04m3/min)
Static Pressure 0.140 in H2O (34.9 Pa)
Bearing Type Vapo-Bearing
Fan Type Tubeaxial
Features Auto Restart
Noise 34.7 dB(A)
Power (Watts) 1.96W
RPM 3000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.15 lb (68.04g)
Current Rating 0.163A
Voltage Range 4.5 to 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 60000 Hrs @ 40°C
Win Source Part Number 1075761-ME80151V1-000U-A99
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The ME80151V1-000U-A99 is defined as DC Fans ,included in Fans,Thermal Management group. The designer and manufactured of ME80151V1-000U-A99 is Sunon Fans. It is available in WIN SOURCE PHI warehouse. The storage code of ME80151V1-000U-A99 is 491714. More detailed data for ME80151V1-000U-A99, feel free to contact us.
Products specifications
ECAD Module
Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 12VDC
Width 15.00mm
Air Flow 37.0 CFM (1.04m3/min)
Static Pressure 0.140 in H2O (34.9 Pa)
Bearing Type Vapo-Bearing
Fan Type Tubeaxial
Features Auto Restart
Noise 34.7 dB(A)
Power (Watts) 1.96W
RPM 3000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.15 lb (68.04g)
Current Rating 0.163A
Voltage Range 4.5 to 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 60000 Hrs @ 40°C
Win Source Part Number 1075761-ME80151V1-000U-A99
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ME80151V1-000U-A99
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
ME80151V1-000U-A99 Price

ME80151V1-000U-A99 Datasheet
ME80151V1-000U-A99 Application

ME80151V1-000U-A99 Replacement
ME80151V1-000U-A99 Pdf

ME80151V1-000U-A99 Pinout
ME80151V1-000U-A99 Image

ME80151V1-000U-A99 Picture
ME80151V1-000U-A99 In Stock

ME80151V1-000U-A99 Distributor
ME80151V1-000U-A99 DC Fans

Image
Mfr.Part No
Description
Stock
DIODE ZENER 33V 1W DO214AC
337
13.input NAND Gate
248
Rectifier diodes Schottky barrier
477
IC PC CRD PWR-INT SWITCH24HTSSOP
12
IC FLASH 64G MMC / MLC NAND Flash Serial e-MMC 3.3V 64G-bit 32G/8G/4G x 1/4-bit/8-bit 153-Pin VFBGA T/R/Tray
120

Top Sellers