ADTSMW67NVTR

Part No :
ADTSMW67NVTR
Manufacturer :
Catalog :
Tactile Switches
Description :
SWITCH TACTILE SPST-NO 0.05A 12V
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
4+
$13.1730
$52.692
10+
$10.9670
$109.670
15+
$10.6520
$159.780
20+
$10.3370
$206.740
25+
$10.0220
$250.550
34+
$9.0760
$308.584
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,370 pieces
MOQ: 4 pcs
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
Categories Switches
Manufacturer Apem Inc.
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 5.20mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.30mm x 6.20mm
Illumination Non-Illuminated
Operating Force 180gf
Features Washable
Actuator Material Silicon Rubber
Switch Travel 0.45mm
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 108588-ADTSMW67NVTR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The ADTSMW67NVTR,offered by Apem Inc. factory, is a Tactile Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of ADTSMW67NVTR is 44583 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Switches
Manufacturer Apem Inc.
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 5.20mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.30mm x 6.20mm
Illumination Non-Illuminated
Operating Force 180gf
Features Washable
Actuator Material Silicon Rubber
Switch Travel 0.45mm
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 108588-ADTSMW67NVTR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADTSMW67NVTR
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
ADTSMW67NVTR Price

ADTSMW67NVTR Datasheet
ADTSMW67NVTR Application

ADTSMW67NVTR Replacement
ADTSMW67NVTR Pdf

ADTSMW67NVTR Pinout
ADTSMW67NVTR Image

ADTSMW67NVTR Picture
ADTSMW67NVTR In Stock

ADTSMW67NVTR Distributor
ADTSMW67NVTR Tactile Switches

Image
Mfr.Part No
Description
Stock
Dual, 12-/14-/16-Bit nanoDACs® with 5 ppm/°C On-Chip Reference, I2C® Interface | IC DAC 12BIT V-OUT 10LFCSP
20
Low Voltage Octal Transceiver/Register with 5V Tolerant Inputs and Outputs | IC TXRX NON-INVERT 3.6V 24TSSOP
246
Trans GP BJT PNP 35V 0.5A 3-Pin MPAK T/R
638
N-Channel Enhancement Mode Field Effect Transistor
49
TRANS PREBIAS PNP 0.1W SC-70
2460
IC GATE AND 1CH 2-INP USV
24100

Top Sellers