B3F-4050

Part No :
B3F-4050
Manufacturer :
Catalog :
Tactile Switches
Description :
SWITCH TACTILE SPST-NO 0.05A 24V
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
Unit Price
Ext. Price
170+
$0.2950
$50.150
410+
$0.2450
$100.450
635+
$0.2380
$151.130
870+
$0.2310
$200.970
1,120+
$0.2240
$250.880
1,480+
$0.2030
$300.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,611 pieces
MOQ: 170 pcs
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
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Through Hole
Actuator Height off PCB, Vertical 7.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.00mm x 12.00mm
Illumination Non-Illuminated
Operating Force 130gf
Switch Travel 0.30mm
Mechanical Life 3,000,000 Cycles
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 039522-B3F-4050
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control

The B3F-4050,offered by Omron factory, is a Tactile Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B3F-4050 is 68771 .Quickly check in-stock inventory by using the code with our customer services.

Products specifications
ECAD Module
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Through Hole
Actuator Height off PCB, Vertical 7.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.00mm x 12.00mm
Illumination Non-Illuminated
Operating Force 130gf
Switch Travel 0.30mm
Mechanical Life 3,000,000 Cycles
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 039522-B3F-4050
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B3F-4050
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
B3F-4050 Price

B3F-4050 Datasheet
B3F-4050 Application

B3F-4050 Replacement
B3F-4050 Pdf

B3F-4050 Pinout
B3F-4050 Image

B3F-4050 Picture
B3F-4050 In Stock

B3F-4050 Distributor
B3F-4050 Tactile Switches

Image
Mfr.Part No
Description
Stock
3.3V In-System Programmable SuperFAST™ High Density PLD
860
Quad PECL line receiver 16-SOIC -40 to 85
1727
Res 100 Ohm 0.1% 1/4W Radial
Low Power Economy BiCMOS Current Mode PWM
450
SMALL SIGNAL BIPOLAR TRANSISTOR
3500
300Msps, 12-Bit DAC with Complementary Voltage Outputs
10
350W Plastic Encapsulate ESD Protection Diodes
600
IC OFFLINE SWIT HV 8SOIC
5740
IC AMP AUDIO PWR .3W STER 8VSSOP
465

Top Sellers