Search
Filters

B3S-1000P

SWITCH TACTILE SPST-NO 0.05A 24V
Manufacturer: Omron
rohs
Quantity
Price
Ext. Price
180+
$0.284
$51.120
470+
$0.213
$100.110
1,565+
$0.192
$300.480
Availability: 25,240 In Stock
This product has a minimum quantity of 180
The B3S-1000P has been designed specifically as a Tactile Switches ,listed in Switches category. It is produced by Omron ,packaging utilizes environmentally ‘Green’ mold compound. The B3S-1000P is available in our Shenzhen warehouse, its stock code is 68780 . Check B3S-1000P real time inventory , price and technical information.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 500,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000068-B3S-1000P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 500,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000068-B3S-1000P
B3S-1000P Price

B3S-1000P Datasheet
B3S-1000P Application

B3S-1000P Replacement
B3S-1000P Pdf

B3S-1000P Pinout
B3S-1000P Image

B3S-1000P Picture
B3S-1000P In Stock

B3S-1000P Distributor
B3S-1000P Tactile Switches

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 1A SOT89-3
4968
IC MCU 8BIT 8KB MROM 28SOP
3100
IC PROM SRL 1.8V 8M GATE 48CSBGA
6710
IC OPAMP GP 10MHZ 8SSOP
3000
TOSHIBA Field Effect Transistor Silicon P, N Channel MOS Type (U-MOS IV / U-MOS III)
39941
Active Clamp Voltage Mode PWM Controller
3838
DIODE ZENER 6.2V 200MW MINI3
3000