Search
Filters

B3U-3000P-B

SWITCH TACTILE SPST-NO 0.05A 12V
Manufacturer: Omron
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The B3U-3000P-B,offered by Omron factory, is a Tactile Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B3U-3000P-B is 68782 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Rectangular Button
Mounting Surface Mount, Right Angle
Actuator Orientation Side Actuated
Termination Style SMD (SMT) Tab
Outline 3.00mm x 2.50mm
Illumination Non-Illuminated
Operating Force 162gf
Ingress Protection Dust Proof
Switch Travel 0.20mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000069-B3U-3000P-B
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Rectangular Button
Mounting Surface Mount, Right Angle
Actuator Orientation Side Actuated
Termination Style SMD (SMT) Tab
Outline 3.00mm x 2.50mm
Illumination Non-Illuminated
Operating Force 162gf
Ingress Protection Dust Proof
Switch Travel 0.20mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000069-B3U-3000P-B
B3U-3000P-B Price

B3U-3000P-B Datasheet
B3U-3000P-B Application

B3U-3000P-B Replacement
B3U-3000P-B Pdf

B3U-3000P-B Pinout
B3U-3000P-B Image

B3U-3000P-B Picture
B3U-3000P-B In Stock

B3U-3000P-B Distributor
B3U-3000P-B Tactile Switches

Image
Mfr.Part No
Description
Stock
20 V, 1.5 A very low VF MEGA Schottky barrier rectifiers
36000
Linear Voltage Regulator IC
1800
RELAY SSR 120VAC 1.5A TRIC 16DIP
2417
IC CONTROLLER HOT SWAP TSOT23-6
692
MOSFET N-CH 500V 22A TO220FP
6522
Industry Standard Package
6
OPTOISOLTR 5KV DARLINGTON 4-DIP
90