Search
Filters

KSR221GLFS

Part No :
KSR221GLFS
Manufacturer :
Catalog :
Tactile Switches
Description :
SWITCH TACTILE SPST-NO 0.05A 32V
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
95+
€0.4750
€45.150
225+
€0.4020
€90.513
345+
€0.3900
€134.488
475+
€0.3770
€179.246
610+
€0.3660
€223.132
815+
€0.3290
€268.380
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,410 pieces can ship immediately
MOQ: 95 pcs
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
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 32VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.50mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 3.80mm
Illumination Non-Illuminated
Operating Force 200gf
Ingress Protection IP50 - Dust Protected
Actuator Material Rubber
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 002199-KSR221GLFS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The KSR221GLFS has been designed specifically as a Tactile Switches ,listed in Switches category. It is produced by C&K Components ,packaging utilizes environmentally ‘Green’ mold compound. The KSR221GLFS is available in our Shenzhen warehouse, its stock code is 171249 . Check KSR221GLFS real time inventory , price and technical information.
Products specifications
ECAD Module
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 32VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.50mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 3.80mm
Illumination Non-Illuminated
Operating Force 200gf
Ingress Protection IP50 - Dust Protected
Actuator Material Rubber
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 002199-KSR221GLFS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSR221GLFS
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
KSR221GLFS Price

KSR221GLFS Datasheet
KSR221GLFS Application

KSR221GLFS Replacement
KSR221GLFS Pdf

KSR221GLFS Pinout
KSR221GLFS Image

KSR221GLFS Picture
KSR221GLFS In Stock

KSR221GLFS Distributor
KSR221GLFS Tactile Switches

Image
Mfr.Part No
Description
Stock
32 Megabit (4 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
123
TRIMMER 500 OHM 0.5W PC PIN
48
IC REG BCK ADJ 0.6A SYNC SOT23-5
330
16-Bit, High-Speed, 2.7V to 5.5V microPower Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 8SON
4
DIODE ZENER 2.53V 500MW SOD323F
900

Top Sellers