Search
Filters

KSS321GLFS

SWITCH TACTILE SPST-NO 0.05A 50V
Manufacturer: C&K Components
rohs
Availability: 2,030 In Stock
The KSS321GLFS is defined as Tactile Switches ,included in Switches group. The designer and manufactured of KSS321GLFS is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of KSS321GLFS is 171250. More detailed data for KSS321GLFS, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 50VDC
Actuator Type Rectangular Button
Mounting Surface Mount, Right Angle
Actuator Orientation Side Actuated
Termination Style Gull Wing
Outline 7.00mm x 3.50mm
Illumination Non-Illuminated
Operating Force 200gf
Ingress Protection IP40
Features Tactile Feedback
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002200-KSS321GLFS
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 50VDC
Actuator Type Rectangular Button
Mounting Surface Mount, Right Angle
Actuator Orientation Side Actuated
Termination Style Gull Wing
Outline 7.00mm x 3.50mm
Illumination Non-Illuminated
Operating Force 200gf
Ingress Protection IP40
Features Tactile Feedback
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002200-KSS321GLFS
KSS321GLFS Price

KSS321GLFS Datasheet
KSS321GLFS Application

KSS321GLFS Replacement
KSS321GLFS Pdf

KSS321GLFS Pinout
KSS321GLFS Image

KSS321GLFS Picture
KSS321GLFS In Stock

KSS321GLFS Distributor
KSS321GLFS Tactile Switches

Image
Mfr.Part No
Description
Stock
Variable Capacitance Diode Silicon Epitaxial Planar Type CATV Tuning
125431
8K X 8 CMOS STATIC RAM
21201
OPTOISO 3.75KV OPEN COLL 8DIP
45
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION
1712
GLASS PASSIVATED SUPER FAST RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 8.0 Amperes)
198