Search
Filters

PTS635VL39LFS

SWITCH TACTILE SPST-NO 0.05A 12V
Manufacturer: C&K Components
rohs
Availability: 1,880 In Stock
The PTS635VL39LFS is defined as Tactile Switches ,included in Switches group. The designer and manufactured of PTS635VL39LFS is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of PTS635VL39LFS is 284061. More detailed data for PTS635VL39LFS, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Bulk
Status Obsolete(EOL)
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Rectangular Button
Mounting Through Hole, Right Angle
Actuator Length, Right Angle 3.85mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 6.00mm x 3.50mm
Illumination Non-Illuminated
Operating Force 130gf
Actuator Material Polyamide (PA66), Nylon 6/6
Mechanical Life 20,000 Cycles
Temperature Range - Operating -40°C to 60°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 210349-PTS635VL39LFS
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Bulk
Status Obsolete(EOL)
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Rectangular Button
Mounting Through Hole, Right Angle
Actuator Length, Right Angle 3.85mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 6.00mm x 3.50mm
Illumination Non-Illuminated
Operating Force 130gf
Actuator Material Polyamide (PA66), Nylon 6/6
Mechanical Life 20,000 Cycles
Temperature Range - Operating -40°C to 60°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 210349-PTS635VL39LFS
PTS635VL39LFS Price

PTS635VL39LFS Datasheet
PTS635VL39LFS Application

PTS635VL39LFS Replacement
PTS635VL39LFS Pdf

PTS635VL39LFS Pinout
PTS635VL39LFS Image

PTS635VL39LFS Picture
PTS635VL39LFS In Stock

PTS635VL39LFS Distributor
PTS635VL39LFS Tactile Switches

Image
Mfr.Part No
Description
Stock
Schottky Barrier Diode
32000
IC DVR DUAL 5A NEG VOUT 10WSON
2000
IC ADC 10-BIT SER 38KSPS 20-DIP
7252
1.5A, VERY LOW DROP VOLTAGE REGULATORS
3000
LatticeXP Family Data Sheet
306
IC REG CTRLR BUCK 16WQFN
2345
IC OPAMP GP 730KHZ RRO 14SOIC
52500
IC MCU 16BIT 32KB FLASH 48LQFP
35